Panasonic Relay, Spdt, 110Vac, 20Vdc, 0.3A; Contact Configuration Panasonic DR-5V

Description
RELAY, SPDT, 110VAC, 20VDC, 0.3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:300mA; Product Range:DR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 110VAC, 20VDC, 0.3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:300mA; Product Range:DR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 110Vac, 20Vdc, 0.3A; Contact Configuration Panasonic - 24M1478 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 20Vdc, 0.3A; Contact Configuration Panasonic
24M1478
Relay, Spdt, 110Vac, 20Vdc, 0.3A; Contact Configuration Panasonic 24M1478
RELAY, SPDT, 110VAC, 20VDC, 0.3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:300mA; Product Range:DR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 20VDC, 0.3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:300mA; Product Range:DR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M1478
Product Name Relay, Spdt, 110Vac, 20Vdc, 0.3A; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers