Omron G2RL-1-E DC12 Power Relay
Omron G2RL-1-E DC12 Power Relay
Manufacturer: Omron
Win Source Part Number: 919431-G2RL-1-E DC12
Series: G2RL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.41.0050
Other Part Number: G2RL-1-E DC12 BY OMB, G2RL-1-E-DC12, G2RL-1-E-DC12-ND, G2RL1E12DC, G2RL1EDC12, G2RL1EDC12BYOMB, G6K 1304E, Z2834
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 3650535 | 3650535P | 919431-G2RL-1-E DC12 | Z2834-ND |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps - G2RL-1-E DC12 | Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | |
| Approvals | RoHS | RoHS |