The DR-12V is a miniature DIP relay with a single side stable coil, rated for 12 V DC operation. It features a 1FormC contact arrangement with PdNi/Au contact material, capable of switching up to 1 A DC and 110 V AC, with a max switching power of 20 W. The relay has a contact breakdown voltage of 1500 Vrms between contacts and coil, and an initial insulation resistance of at least 1000 MΩ at 500 V DC. Operate time is approximately 2 ms, release time is 0.6 ms without a diode, and contact bounce is 1 ms. The coil resistance is 1140 Ω ±15%, with nominal power consumption of 126 mW. It is rated for operation from -40 °C to +70 °C, with mechanical life of 10^9 operations and shock resistance exceeding 100 g. The device is mounted through-hole, weighs approximately 6 g, and meets UL and CSA safety standards.
RELAY, REED, SPDT, 30VDC, 1A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:DR Series; Relay Mounting:Through Hole; Coil Resistance:1.4kohm; Switching Current Max:1A; Switching Voltage Max:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 91K6794 |
| Product Name | Relay, Reed, Spdt, 30Vdc, 1A, Tht; Contact Configuration Panasonic |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |