Panasonic Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic DP-002-J

Description
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Description
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Pressure Sensor, part number 68Y7485, is designed for gauge pressure measurement with a maximum operating pressure of 1000 kPa. It features a compact and lightweight design, measuring only 24.9 mm in depth and weighing approximately 25 g, making it suitable for installation in tight spaces and on moving parts. The sensor offers a high-quality LCD display with customizable color options for easy recognition of operational status. It supports two levels of setting modes for user-friendly operation, including threshold value setting and zero point adjustment. The sensor operates on a supply voltage of 24 VDC and has an NPN open collector output. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring precise pressure monitoring in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Digital Pressure Sensor, part number 68Y7485, is designed for gauge pressure measurement with a maximum operating pressure of 1000 kPa. It features a compact and lightweight design, measuring only 24.9 mm in depth and weighing approximately 25 g, making it suitable for installation in tight spaces and on moving parts. The sensor offers a high-quality LCD display with customizable color options for easy recognition of operational status. It supports two levels of setting modes for user-friendly operation, including threshold value setting and zero point adjustment. The sensor operates on a supply voltage of 24 VDC and has an NPN open collector output. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring precise pressure monitoring in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic - 68Y7485 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic
68Y7485
Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic 68Y7485
DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

DIGITAL PRESSURE SENSOR, 1000KPA, M5; Operating Pressure Max:1000kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 68Y7485
Product Name Digital Pressure Sensor, 1000Kpa, M5; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0050-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers