Panasonic Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic DP-001-P-J

Description
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic - 68Y7483 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic
68Y7483
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic 68Y7483
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:PNP Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 68Y7483
Product Name Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6073915-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 14504 psi (10207 m H2O)
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure sensors & Load sensors - Pressure sensors - 43 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details