Panasonic Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic DP-001-J

Description
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic - 68Y7481 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic
68Y7481
Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic 68Y7481
DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

DIGITAL PRESSURE SENSOR, 100KPA, M5; Operating Pressure Max:100kPa; Sensor Output:NPN Open Collector; Pressure Measurement Type:Gauge; Voltage Rating:24VDC; Port Style:M5; Supply Current:30mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 68Y7481
Product Name Digital Pressure Sensor, 100Kpa, M5; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1652-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers