The DN6853 is a Hall effect IC designed for contactless switching with an alternating magnetic field, operating from a 3.6V to 16V supply. It features an open-collector output capable of directly driving TTL and MOS logic, and is packaged in a 3-pin SIL plastic (3-SIP) housing. The device operates with a flux density of -30mT to trigger and 30mT to release, draws a supply current of 5.5mA at 3.6V and 6mA at 16V, and supports an operating temperature range of -40°C to +85°C. It has no contact parts, ensuring a long service life, and is not suitable for automotive applications.
Win Source Part Number: 964025-DN6853-A
Category: Sensors, Transducers>Magnetic
Package: Bulk
Standard Package: 2,000
Technology: Hall Effect
Output Type: Open Collector
Function: Bipolar Switch
Test Condition: 25°C
Polarization: North Pole
Current - Supply (Max): 6mA
Current - Output (Max): 10µA
Sensing Range: -30mT Trip, 30mT Release
Voltage - Supply: 3.6V ~ 16V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DN6853-ADN6853A;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Panasonic Electronic Components
Other Names: DN6853A,DN6853A-ND
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 964025-DN6853-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |