Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851-A DN6851-A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203326-DN6851-A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203326-DN6851-A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851-A - 203326-DN6851-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851-A
203326-DN6851-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851-A 203326-DN6851-A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 203326-DN6851-A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: North Pole Current - Supply (Max): 6mA Current - Output (Max): 900μA Sensing Range: -30mT Trip, 30mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 3-SIP Purpose: Bipolar Switch Supply Voltage - Operating: 3.6 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 203326-DN6851-A
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: North Pole
Current - Supply (Max): 6mA
Current - Output (Max): 900μA
Sensing Range: -30mT Trip, 30mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Bipolar Switch
Supply Voltage - Operating: 3.6 V to 16 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DN6851-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DN6851-A
MAGNETIC SWITCH BIPOLAR 3SIP

MAGNETIC SWITCH BIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 203326-DN6851-A DN6851-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6851-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data