Panasonic TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264060R DMG264060R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730585-DMG264060R Packaging: Reel Mounting Style: SMD Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Mini6-G4-B Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: DMG26406 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 5mA, 10V Maximum Power: 300mW Resistor - Base (R1): 4.7kOhms
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730585-DMG264060R Packaging: Reel Mounting Style: SMD Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Mini6-G4-B Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: DMG26406 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 5mA, 10V Maximum Power: 300mW Resistor - Base (R1): 4.7kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264060R - 730585-DMG264060R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264060R
730585-DMG264060R
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264060R 730585-DMG264060R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730585-DMG264060R Packaging: Reel Mounting Style: SMD Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: Mini6-G4-B Manufacturer Package: SOT-23-6 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: DMG26406 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 5mA, 10V Maximum Power: 300mW Resistor - Base (R1): 4.7kOhms

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 730585-DMG264060R
Packaging: Reel
Mounting Style: SMD
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: Mini6-G4-B
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: DMG26406
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 160 at 5mA, 10V
Maximum Power: 300mW
Resistor - Base (R1): 4.7kOhms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 730585-DMG264060R
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DMG264060R
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - 1727-4560-1-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers