Panasonic TRANSISTORS - Transistors (BJT) - Arrays - DMG204B10R DMG204B10R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118994-DMG204B10R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V Max Vce (sat): 400mV @ 20mA, 500mA / 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 210 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118994-DMG204B10R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V Max Vce (sat): 400mV @ 20mA, 500mA / 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 210 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - DMG204B10R - 118994-DMG204B10R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - DMG204B10R
118994-DMG204B10R
TRANSISTORS - Transistors (BJT) - Arrays - DMG204B10R 118994-DMG204B10R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118994-DMG204B10R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: Mini6-G4-B Maximum Current Collector: 500mA, 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V Max Vce (sat): 400mV @ 20mA, 500mA / 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 210 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118994-DMG204B10R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini6-G4-B
Maximum Current Collector: 500mA, 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V, 50V
Max Vce (sat): 400mV @ 20mA, 500mA / 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V / 210 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 118994-DMG204B10R
Product Name TRANSISTORS - Transistors (BJT) - Arrays - DMG204B10R
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family TTL; LVTTL, TTL
View Details
Translators, Level Shifters - 74LVC4245AD-Q100J-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details