Nexperia B.V. 4-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0204GU12X

Description
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Description
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF0204GU12X is a 4-bit bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It supports voltage translation between multiple levels, including 0.8 V to 5.0 V, making it versatile for various interfacing needs. The device operates at high speeds, achieving up to 100 MHz for up translation and ,â 120 MHz for down translation at a capacitive load of 30 pF. It features no direction pin, simplifying system design, and includes 5 V tolerant I/O pins for compatibility with TTL levels. The LSF0204GU12X is specified for a temperature range of -40 °C to +125 °C and offers low standby current, low R_ON for reduced signal distortion, and robust ESD protection exceeding 2000 V for HBM. It is suitable for applications in telecommunications infrastructure, industrial settings, and personal computing. The device is available in a compact XQFN12 package, measuring 1.70 mm x 2.0 mm x 0.50 mm, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The LSF0204GU12X is a 4-bit bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It supports voltage translation between multiple levels, including 0.8 V to 5.0 V, making it versatile for various interfacing needs. The device operates at high speeds, achieving up to 100 MHz for up translation and ,â 120 MHz for down translation at a capacitive load of 30 pF. It features no direction pin, simplifying system design, and includes 5 V tolerant I/O pins for compatibility with TTL levels. The LSF0204GU12X is specified for a temperature range of -40 °C to +125 °C and offers low standby current, low R_ON for reduced signal distortion, and robust ESD protection exceeding 2000 V for HBM. It is suitable for applications in telecommunications infrastructure, industrial settings, and personal computing. The device is available in a compact XQFN12 package, measuring 1.70 mm x 2.0 mm x 0.50 mm, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204GU12X - Nexperia B.V.
Nijmegen, Netherlands
4-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0204GU12X
4-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0204GU12X
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 15 pF, 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 15 pF, 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371024-LSF0204GU12X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371024-LSF0204GU12X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371024-LSF0204GU12X
Win Source Part Number: 1371024-LSF0204GU12X Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 12-XFQFN Supplier Device Package: 12-XQFN (1.7x2) Base Product Number: LSF0204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 5 V Voltage - VCCB: 0.8 V ~ 5 V

Win Source Part Number: 1371024-LSF0204GU12X
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 12-XFQFN
Supplier Device Package: 12-XQFN (1.7x2)
Base Product Number: LSF0204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.8 V ~ 5 V
Voltage - VCCB: 0.8 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0204GU12XDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204GU12XDKR-ND
Translators, Level Shifters 1727-LSF0204GU12XDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0204GU12XCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204GU12XCT-ND
Translators, Level Shifters 1727-LSF0204GU12XCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0204GU12XTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204GU12XTR-ND
Translators, Level Shifters 1727-LSF0204GU12XTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0204GU12X - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0204GU12X
Logic - Translators, Level Shifters LSF0204GU12X
LSF0204GU12/SOT1174/ XQFN12

LSF0204GU12/SOT1174/XQFN12

Supplier's Site Datasheet
Translators, Level Shifters - LSF0204GU12X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0204GU12X
Translators, Level Shifters LSF0204GU12X
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 12-XQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0204GU12X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0204GU12X
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0204GU12X
IC TRANSLTR BIDIRECTIONAL 12XQFN

IC TRANSLTR BIDIRECTIONAL 12XQFN

Supplier's Site
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia - 78AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
78AH1807
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia 78AH1807
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0204GU12X 1371024-LSF0204GU12X 1727-LSF0204GU12XDKR-ND LSF0204GU12X LSF0204GU12X LSF0204GU12X 78AH1807
Product Name 4-bit bidirectional multi-voltage level translator; open-drain; push-pull Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AUP1T34GF,132-NEX - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Push-Pull
Features RoHS
View Details
Translators, Level Shifters - 1727-6896-1-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 74AUP1T97GX,147 - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Features RoHS
View Details
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GS-Q100H - Nexperia B.V.
Specs
Package Type SOT1202 SOT1202
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers