Panasonic Bipolar Transistor DME205010R

Description
Small Signal Bipolar Transistor, Product overview: DME205010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DME205010R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, Product overview: DME205010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DME205010R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
277-DME205010R
Bipolar Transistor 277-DME205010R
Small Signal Bipolar Transistor, Product overview: DME205010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DME205010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, Product overview: DME205010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DME205010R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1338849-DME205010R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1338849-DME205010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1338849-DME205010R
Win Source Part Number: 1338849-DME205010R Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 3,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: NPN, PNP Current - Collector Cutoff (Max): 100µA Frequency - Transition: 150MHz Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: Mini6-G4-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DME20501 Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA

Win Source Part Number: 1338849-DME205010R
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Transistor Type: NPN, PNP
Current - Collector Cutoff (Max): 100µA
Frequency - Transition: 150MHz
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: Mini6-G4-B
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Base Product Number: DME20501
Current - Collector (Ic) (Max): 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA / 500mV @ 10mA, 100mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DME205010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DME205010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DME205010R
TRANS NPN/PNP 50V 0.1A MINI6

TRANS NPN/PNP 50V 0.1A MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-DME205010R 1338849-DME205010R DME205010R
Product Name Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
fT 150 MHz
PD 300 milliwatts
Unlock Full Specs
to access all available technical data