NPN BJT Transistor, 50V, 100mA, 150MHz, SMT Product overview: DMC201010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 150MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMC201010R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 050862-DMC201010R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini5-G3-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRANSISTOR, NPN, 50V, 100mA, MINI5-G3-B; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:210hFE; No. of Pins:5Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS 2NPN 50V 0.1A MINI5
TRANS 2NPN 50V 0.1A MINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-DMC201010R | 050862-DMC201010R | 56W3995 | DMC201010R | DMC201010R |
| Product Name | 50V 100mA 150MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - DMC201010R | Transistor, Npn, 50V, 100Ma, Mini5-G3-B; Transistor Polarity Panasonic | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | ||
| VCBO | 60 volts | ||||
| fT | 150 MHz |