Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays DMA504010R

Description
Win Source Part Number: 977381-DMA504010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMini6-F3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA504010RDKR,DMA504 010RTR,DMA504010RCT Base Product Number: DMA50401
Request a Quote Datasheet
Description
Win Source Part Number: 977381-DMA504010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMini6-F3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA504010RDKR,DMA504 010RTR,DMA504010RCT Base Product Number: DMA50401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 977381-DMA504010R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
977381-DMA504010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 977381-DMA504010R
Win Source Part Number: 977381-DMA504010R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Frequency - Transition: 150MHz Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMini6-F3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DMA504010RDKR,DMA504 010RTR,DMA504010RCT Base Product Number: DMA50401

Win Source Part Number: 977381-DMA504010R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Frequency - Transition: 150MHz
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SMini6-F3-B
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: DMA504010RDKR,DMA504010RTR,DMA504010RCT
Base Product Number: DMA50401

Buy Now
Singapore, Singapore
0.1A 50V Bipolar Transistor
277-DMA504010R
0.1A 50V Bipolar Transistor 277-DMA504010R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 5 PIN Product overview: DMA504010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA504010R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI6-F3-B, SC-113DB, 5 PIN Product overview: DMA504010R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DMA504010R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA504010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA504010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA504010R
TRANS 2PNP 50V 0.1A SMINI6

TRANS 2PNP 50V 0.1A SMINI6

Supplier's Site
Bipolar Transistor Arrays - DMA504010R - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
DMA504010R
Bipolar Transistor Arrays DMA504010R
TRANS 2PNP 50V 0.1A SMINI6

TRANS 2PNP 50V 0.1A SMINI6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 977381-DMA504010R 277-DMA504010R DMA504010R DMA504010R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 0.1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays
Polarity PNP PNP 2 PNP (Dual); PNP
Package Type SOT3 6-SMD, Flat Leads
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 210 dB
Operating Frequency 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT23 Bipolar Transistor - 276-BC848BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details
2 suppliers
Bipolar Transistors - 6697506 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers