Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased DMA261090R

Description
Win Source Part Number: 969829-DMA261090R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1kOhms Resistor - Emitter Base (R2): 10kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DMA261090RCT,DMA2610 90RDKR,DMA261090R-ND ,DMA261090RTR Base Product Number: DMA26109
Request a Quote
Description
Win Source Part Number: 969829-DMA261090R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1kOhms Resistor - Emitter Base (R2): 10kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DMA261090RCT,DMA2610 90RDKR,DMA261090R-ND ,DMA261090RTR Base Product Number: DMA26109
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 969829-DMA261090R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
969829-DMA261090R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 969829-DMA261090R
Win Source Part Number: 969829-DMA261090R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1kOhms Resistor - Emitter Base (R2): 10kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: DMA261090RCT,DMA2610 90RDKR,DMA261090R-ND ,DMA261090RTR Base Product Number: DMA26109

Win Source Part Number: 969829-DMA261090R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 10V
Package / Case: SC-74A, SOT-753
Supplier Device Package: Mini5-G3-B
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1kOhms
Resistor - Emitter Base (R2): 10kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: DMA261090RCT,DMA261090RDKR,DMA261090R-ND,DMA261090RTR
Base Product Number: DMA26109

Buy Now
Singapore, Singapore
0.1A 50V 74A Bipolar Transistor
293-DMA261090R
0.1A 50V 74A Bipolar Transistor 293-DMA261090R
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMA261090R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA261090R can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MINI5-G3-B, MO-178, SC-74A, 5 PIN Product overview: DMA261090R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V, 74A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, 74A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DMA261090R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA261090R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA261090R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA261090R
TRANS PREBIAS DUAL PNP MINI5

TRANS PREBIAS DUAL PNP MINI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 969829-DMA261090R 293-DMA261090R DMA261090R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 0.1A 50V 74A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data