DK1a1b-L2-6V is a 2-coil latching, 1-form A 1-form B polarized power relay with a 6 V DC nominal coil voltage. It switches up to 8 A at 250 V AC or 30 V DC, with a maximum switching power of 2,000 VA and 240 W. Contact resistance is initially no more than 30 mΩ, and insulation resistance is at least 1,000 MΩ at 500 V DC. Breakdown voltage is 4,000 Vrms between contact and coil and 1,000 Vrms between open contacts. Operate and reset times are a maximum of 10 ms. The relay has a sealed construction, is RoHS compliant, and complies with UL, CSA, TÜV, and Japan Electrical Appliance and Material Safety Law requirements. It weighs approximately 6 g and operates in ambient temperatures from -40°C to +65°C.
General Purpose Relays 1FormA,1FormB,6VDC 10A 250VAC 10A 30VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DK1a1b-L2-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |