The DK1a1b-L2-24V is a 2-coil latching polarized relay with 1 Form A and 1 Form B contacts, rated for 8 A at 250 V AC and 8 A at 30 V DC resistive load. It has a 24 V DC nominal coil voltage, 200 mW nominal operating power, and a coil resistance of 2,880 Ω. The relay features sealed construction, 4,000 Vrms isolation between coil and contacts, and 1,000 Vrms between open contacts. It complies with UL, CSA, TÜV, and Japan Electrical Appliance and Material Safety Law standards, and is RoHS compliant. The unit weighs approximately 6 g and supports automatic washing. Contact resistance is initially max 30 mΩ, with operate and release times of max 10 ms and 10 ms respectively. The electrical life is a minimum of 1×10⁵ operations at 20 cycles per minute under rated load.
General Purpose Relays 1FormA,1FormB, 24VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DK1a1b-L2-24V |
| Product Name | General Purpose Relays |
| Relay Type | General |