Panasonic Power Relays, Over 2 Amps - DK1A1B-12V DK1A1B-12V

Description
Manufacturer: Panasonic Win Source Part Number: 868796-DK1A1B-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DK1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1099-NDR, 255-1099, DK1A1B12V, DK1A1BE-12V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868796-DK1A1B-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DK1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1099-NDR, 255-1099, DK1A1B12V, DK1A1BE-12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DK1A1B-12V - 868796-DK1A1B-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK1A1B-12V
868796-DK1A1B-12V
Power Relays, Over 2 Amps - DK1A1B-12V 868796-DK1A1B-12V
Manufacturer: Panasonic Win Source Part Number: 868796-DK1A1B-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DK1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-1099-NDR, 255-1099, DK1A1B12V, DK1A1BE-12V

Manufacturer: Panasonic
Win Source Part Number: 868796-DK1A1B-12V
Series: DK
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DK1A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-1099-NDR, 255-1099, DK1A1B12V, DK1A1BE-12V

Buy Now Datasheet
Power Relays - 6996005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6996005
Power Relays 6996005
Panasonic DK1A1B-12V Power Relay

Panasonic DK1A1B-12V Power Relay

Supplier's Site
Power Relays - 1738934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738934
Power Relays 1738934
Panasonic DK1A1B-12V Power Relay

Panasonic DK1A1B-12V Power Relay

Supplier's Site
Futian, Shenzhen, China
Relays >> Power Relays
DK1A1B-12V
Relays >> Power Relays DK1A1B-12V
12V 8A 1A+1B(SPST-NO+SPST-N C) Plugin Power Relays ROHS

12V 8A 1A+1B(SPST-NO+SPST-NC) Plugin Power Relays ROHS

Supplier's Site
Relays - Power Relays, Over 2 Amps - DK1A1B-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A1B-12V
Relays - Power Relays, Over 2 Amps DK1A1B-12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DK1A1B-12V
General Purpose Relays DK1A1B-12V
General Purpose Relays 8A 12VDC DPST-NO/NC

General Purpose Relays 8A 12VDC DPST-NO/NC

Buy Now Datasheet
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc Rohs Compliant Panasonic - 20X0024 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc Rohs Compliant Panasonic
20X0024
General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc Rohs Compliant Panasonic 20X0024
General Purpose Relay, DK Series, Power, Non Latching, SPST-NO, SPST-NC, 12 VDC RoHS Compliant: Yes

General Purpose Relay, DK Series, Power, Non Latching, SPST-NO, SPST-NC, 12 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 868796-DK1A1B-12V 6996005 DK1A1B-12V DK1A1B-12V DK1A1B-12V 20X0024
Product Name Power Relays, Over 2 Amps - DK1A1B-12V Power Relays Relays >> Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays General Purpose Relay, Dk Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc Rohs Compliant Panasonic
Mounting PCBoard; Through Hole PCBoard; Pcb mount Socket or Plug-in Style Through Hole
Poles Double Pole (DP) Single Pole (SP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data