Panasonic Relays - Power Relays, Over 2 Amps DK1A-3V-F

Description
RELAY GEN PURPOSE SPST 10A 3V
Datasheet
Description
RELAY GEN PURPOSE SPST 10A 3V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - DK1A-3V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-3V-F
Relays - Power Relays, Over 2 Amps DK1A-3V-F
RELAY GEN PURPOSE SPST 10A 3V

RELAY GEN PURPOSE SPST 10A 3V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N4469 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N4469
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N4469
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:66.6mA RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:66.6mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number DK1A-3V-F 11N4469
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1ADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Type 62.32 - Power relay 16A - 623290244800 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals ENEC, LLOYD, CSA, EAC-1, CE-2, cRUus, CCC-1, VDE, ukca, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers