Panasonic Power Relays, Over 2 Amps - DK1A-12V DK1A-12V

Description
Manufacturer: Panasonic Win Source Part Number: 868795-DK1A-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1096, DK1AE-12V, 255-1096-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 868795-DK1A-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1096, DK1AE-12V, 255-1096-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DK1A-12V - 868795-DK1A-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DK1A-12V
868795-DK1A-12V
Power Relays, Over 2 Amps - DK1A-12V 868795-DK1A-12V
Manufacturer: Panasonic Win Source Part Number: 868795-DK1A-12V Series: DK Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1096, DK1AE-12V, 255-1096-NDR

Manufacturer: Panasonic
Win Source Part Number: 868795-DK1A-12V
Series: DK
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1096, DK1AE-12V, 255-1096-NDR

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DK1A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-12V
Relays - Power Relays, Over 2 Amps DK1A-12V
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 868795-DK1A-12V DK1A-12V
Product Name Power Relays, Over 2 Amps - DK1A-12V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - Z2824-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7078 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details