The DE2a-L2-24V is a 2-coil latching, 2 Form A polarized power relay with a nominal coil voltage of 24 V DC, designed for applications such as temperature control and automatic meter reading. It features a sealed, compact body measuring 12.5 × 25 × 12.5 mm, with a nominal operating power of 200 mW. The relay contacts are rated for 8 A at 250 V AC or 30 V DC, with a maximum switching power of 2,000 VA and 240 W. It meets UL, C-UL, and VDE safety standards, maintains an insulating distance of at least 8 mm between coil and contacts, and operates within an ambient temperature range of -40°C to +70°C. The contact material is AgSnO₂, and the relay has an expected mechanical life of at least 10⁷ operations.
General Purpose Relays 2 Form A, 24VDC Powe Relay Polar 10A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE2a-L2-24V |
| Product Name | General Purpose Relays |
| Relay Type | General |