Panasonic General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant Panasonic DE2A-L-24V

Description
General Purpose Relay, DE Series, Power, Latching Single Coil, DPST, 24 VDC RoHS Compliant: Yes
Datasheet
Description
General Purpose Relay, DE Series, Power, Latching Single Coil, DPST, 24 VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant Panasonic - 71Y8904 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant Panasonic
71Y8904
General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant Panasonic 71Y8904
General Purpose Relay, DE Series, Power, Latching Single Coil, DPST, 24 VDC RoHS Compliant: Yes

General Purpose Relay, DE Series, Power, Latching Single Coil, DPST, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 71Y8904
Product Name General Purpose Relay, De Series, Power, Latching Single Coil, Dpst, 24 Vdc Rohs Compliant Panasonic
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 6838753 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
2 suppliers
Power Relays - 2481683 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Type 56.32T - Relay for railway applications 12A - 563282300040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers