RELAY GEN PURPOSE DPST 8A 12V
General Purpose Relays 1COIL LATCH 12VDC PCB, RELAY POWER
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DE2A-L-12V | 10C5556 | DE2A-L-12V |
| Product Name | Relays - Power Relays, Over 2 Amps | De Relay, 2Form Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 12 volts |