Panasonic Power Relay, Dpst-No, 5Vdc, 8A, Pcb; Contact Configuration Panasonic DE2A-5V

Description
POWER RELAY, DPST-NO, 5VDC, 8A, PCB; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Current:40mARoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPST-NO, 5VDC, 8A, PCB; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Current:40mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpst-No, 5Vdc, 8A, Pcb; Contact Configuration Panasonic - 10C5575 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 5Vdc, 8A, Pcb; Contact Configuration Panasonic
10C5575
Power Relay, Dpst-No, 5Vdc, 8A, Pcb; Contact Configuration Panasonic 10C5575
POWER RELAY, DPST-NO, 5VDC, 8A, PCB; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Current:40mARoHS Compliant: Yes

POWER RELAY, DPST-NO, 5VDC, 8A, PCB; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Current:40mARoHS Compliant: Yes

Supplier's Site
General Purpose Relay, De(Ade) Series, Power, Non Latching, Dpst-No, 5 Vdc, 8 A Rohs Compliant Panasonic - 92T1070 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, De(Ade) Series, Power, Non Latching, Dpst-No, 5 Vdc, 8 A Rohs Compliant Panasonic
92T1070
General Purpose Relay, De(Ade) Series, Power, Non Latching, Dpst-No, 5 Vdc, 8 A Rohs Compliant Panasonic 92T1070
General Purpose Relay, DE(ADE) Series, Power, Non Latching, DPST-NO, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DE(ADE) Series, Power, Non Latching, DPST-NO, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
DE2A-5V
Relays - Power Relays, Over 2 Amps DE2A-5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 10C5575 92T1070 DE2A-5V
Product Name Power Relay, Dpst-No, 5Vdc, 8A, Pcb; Contact Configuration Panasonic General Purpose Relay, De(Ade) Series, Power, Non Latching, Dpst-No, 5 Vdc, 8 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Features Latching Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Interface Relay, Screw Term, Spdt, 6A, 12Vdc; Coil Voltage Vdc Nom Finder - 23M8913 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details