Aratas America LLC G2RL-1A-E2-CV-HA PCB Power Relay G2RL-1A-E2-CV-HA

Description
Compact single pole Relay for High Current Load Switching & High Ambient Temperature High current 23 A switching surpassing standard G2RL models. Meets ambient operating temperature requirements of 105°C Low profile; 16.7 mm max. in height. Reinforced insulation between coil and contact with 10 kV Impulse voltage. Conforms to EN60335-1 of Safety of Household appliances. Clearance and creepage distances: 8 mm / 8 mm min. Coil insulation system: Class F (UL1446)
Request a Quote Datasheet
Description
Compact single pole Relay for High Current Load Switching & High Ambient Temperature High current 23 A switching surpassing standard G2RL models. Meets ambient operating temperature requirements of 105°C Low profile; 16.7 mm max. in height. Reinforced insulation between coil and contact with 10 kV Impulse voltage. Conforms to EN60335-1 of Safety of Household appliances. Clearance and creepage distances: 8 mm / 8 mm min. Coil insulation system: Class F (UL1446)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G2RL-1A-E2-CV-HA PCB Power Relay - G2RL-1A-E2-CV-HA - Aratas America LLC
Hoffman Estates, IL, United States
G2RL-1A-E2-CV-HA PCB Power Relay
G2RL-1A-E2-CV-HA
G2RL-1A-E2-CV-HA PCB Power Relay G2RL-1A-E2-CV-HA
Compact single pole Relay for High Current Load Switching & High Ambient Temperature High current 23 A switching surpassing standard G2RL models. Meets ambient operating temperature requirements of 105°C Low profile; 16.7 mm max. in height. Reinforced insulation between coil and contact with 10 kV Impulse voltage. Conforms to EN60335-1 of Safety of Household appliances. Clearance and creepage distances: 8 mm / 8 mm min. Coil insulation system: Class F (UL1446)

Compact single pole Relay for
High Current Load Switching &
High Ambient Temperature

  • High current 23 A switching surpassing standard G2RL models.
  • Meets ambient operating temperature requirements of 105°C
  • Low profile; 16.7 mm max. in height.
  • Reinforced insulation between coil and contact with 10 kV Impulse voltage.
  • Conforms to EN60335-1 of Safety of Household appliances.
  • Clearance and creepage distances: 8 mm / 8 mm min.
  • Coil insulation system: Class F (UL1446)
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G2RL-1A-E2-CV-HA
Product Name G2RL-1A-E2-CV-HA PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

G5NB PCB Power Relay - G5NB-1A-HA-CF-PW - Aratas America LLC
Specs
Mounting PCB
View Details
G5LE PCB Power Relay - G5LE-1-E - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relay, Dpdt, 240Vac, 4A, Th; Contact Configuration Omron Electronic Components - 89C5402 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
3 suppliers
Power Relays, Over 2 Amps - G2R-2A-DC24 - 1060148-G2R-2A-DC24 - Win Source Electronics
Specs
DC Coil Voltage 24 volts
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers