Panasonic Relays - Power Relays, Over 2 Amps DE2A-12V

Description
Win Source Part Number: 1339695-DE2A-12V Category: Relays - Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: DE2A
Request a Quote Datasheet
Description
Win Source Part Number: 1339695-DE2A-12V Category: Relays - Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: DE2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1339695-DE2A-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1339695-DE2A-12V
Relays - Power Relays, Over 2 Amps 1339695-DE2A-12V
Win Source Part Number: 1339695-DE2A-12V Category: Relays - Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: DE2A

Win Source Part Number: 1339695-DE2A-12V
Category: Relays - Power Relays, Over 2 Amps
Series: DE
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: DE2A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DE2A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE2A-12V
Relays - Power Relays, Over 2 Amps DE2A-12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Power Relay, 250V, 8A, Dpst-No, Pcb; Contact Configuration Panasonic - 64K3095 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 250V, 8A, Dpst-No, Pcb; Contact Configuration Panasonic
64K3095
Power Relay, 250V, 8A, Dpst-No, Pcb; Contact Configuration Panasonic 64K3095
POWER RELAY, 250V, 8A, DPST-NO, PCB; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Type:PowerRoHS Compliant: Yes

POWER RELAY, 250V, 8A, DPST-NO, PCB; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Type:PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1339695-DE2A-12V DE2A-12V 64K3095
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 250V, 8A, Dpst-No, Pcb; Contact Configuration Panasonic
Resistance 720 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

400A High Voltage Direct Current Relay - CHEV-H400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G5CA PCB Power Relay - G5CA-1A - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7193 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details