Panasonic General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant Panasonic DE1A1B-L-5V

Description
General Purpose Relay, DE(ADE) Series, Power, Latching Single Coil, SPST-NO, SPST-NC, 5 VDC, 8 A RoHS Compliant: Yes
Datasheet
Description
General Purpose Relay, DE(ADE) Series, Power, Latching Single Coil, SPST-NO, SPST-NC, 5 VDC, 8 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant Panasonic - 92T1060 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant Panasonic
92T1060
General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant Panasonic 92T1060
General Purpose Relay, DE(ADE) Series, Power, Latching Single Coil, SPST-NO, SPST-NC, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DE(ADE) Series, Power, Latching Single Coil, SPST-NO, SPST-NC, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
DE1A1B-L-5V
Relays - Power Relays, Over 2 Amps DE1A1B-L-5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 92T1060 DE1A1B-L-5V
Product Name General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Approvals RoHS
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - 39-G2R-14DC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1444895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals IEC/EN 6066-2; RoHS
AC Voltage 250 volts
DC Voltage 250 volts
View Details