Panasonic Power Relay, Dpst-No/-Nc, 24Vdc, 8A, Pcb; Contact Configuration Panasonic DE1A1B-24V

Description
POWER RELAY, DPST-NO/-NC, 24VDC, 8A, PCB; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPST-NO/-NC, 24VDC, 8A, PCB; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpst-No/-Nc, 24Vdc, 8A, Pcb; Contact Configuration Panasonic - 10C5549 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No/-Nc, 24Vdc, 8A, Pcb; Contact Configuration Panasonic
10C5549
Power Relay, Dpst-No/-Nc, 24Vdc, 8A, Pcb; Contact Configuration Panasonic 10C5549
POWER RELAY, DPST-NO/-NC, 24VDC, 8A, PCB; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPST-NO/-NC, 24VDC, 8A, PCB; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:8A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DE1A1B-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE1A1B-24V
Relays - Power Relays, Over 2 Amps DE1A1B-24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 10C5549 DE1A1B-24V
Product Name Power Relay, Dpst-No/-Nc, 24Vdc, 8A, Pcb; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7198 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Power Relays - 6867174 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1419108-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1762671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details