Panasonic Relays - Power Relays, Over 2 Amps DE1A1B-12V

Description
RELAY GEN PURPOSE DPST 8A 12V
Datasheet
Description
RELAY GEN PURPOSE DPST 8A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - DE1A1B-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE1A1B-12V
Relays - Power Relays, Over 2 Amps DE1A1B-12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 10C5548 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
10C5548
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 10C5548
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number DE1A1B-12V 10C5548
Product Name Relays - Power Relays, Over 2 Amps Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Poles Double Pole (DP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1829782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details