The DE1a-5V is a single side stable, polarized power relay with one normally open contact, rated for 10A at 250V AC and 30V DC, designed for applications such as temperature control and automatic meter reading. It has a nominal coil voltage of 5V DC, operates with 200mW power, and features a sealed, compact body measuring 12.5 × 25 × 12.5 mm. The relay meets VDE0700, VDE0631, UL, and C-UL safety standards, with an insulation resistance of at least 1,000MΩ and a breakdown voltage of 5,000Vrms between contact and coil. Contact resistance is a maximum of 30mΩ, with an operate time of no more than 10ms and a release time of no more than 5ms. The ambient operating temperature range is -40°C to +70°C.
General Purpose Relays 1 Form A, 5VDC Powe Relay Polar 10A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE1a-5V |
| Product Name | General Purpose Relays |
| Relay Type | General |