Panasonic Power Relays, Over 2 Amps - DE1A-12V DE1A-12V

Description
Manufacturer: Panasonic Win Source Part Number: 844571-DE1A-12V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0050 Other Part Number: DE1A12V, DE1A-12V-ND, 255-4041-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 844571-DE1A-12V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0050 Other Part Number: DE1A12V, DE1A-12V-ND, 255-4041-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DE1A-12V - 844571-DE1A-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DE1A-12V
844571-DE1A-12V
Power Relays, Over 2 Amps - DE1A-12V 844571-DE1A-12V
Manufacturer: Panasonic Win Source Part Number: 844571-DE1A-12V Series: DE Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: DE1A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8536.41.0050 Other Part Number: DE1A12V, DE1A-12V-ND, 255-4041-5

Manufacturer: Panasonic
Win Source Part Number: 844571-DE1A-12V
Series: DE
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: DE1A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.41.0050
Other Part Number: DE1A12V, DE1A-12V-ND, 255-4041-5

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DE1A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DE1A-12V
Relays - Power Relays, Over 2 Amps DE1A-12V
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site
Power Relay, Spst-No, 12Vdc, 10A, Pcb; Contact Configuration Panasonic - 10C5526 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 10A, Pcb; Contact Configuration Panasonic
10C5526
Power Relay, Spst-No, 12Vdc, 10A, Pcb; Contact Configuration Panasonic 10C5526
POWER RELAY, SPST-NO, 12VDC, 10A, PCB; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 10A, PCB; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:DE(ADE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 844571-DE1A-12V DE1A-12V 10C5526
Product Name Power Relays, Over 2 Amps - DE1A-12V Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, 10A, Pcb; Contact Configuration Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

G4W PCB Power Relay - G4W-1112P-US-TV8 - Aratas America LLC
Specs
Mounting PCB
View Details
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 2494439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details