Panasonic Diodes, Rectifiers - Arrays - DB3J314F0L DB3J314F0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080364-DB3J314F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080364-DB3J314F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DB3J314F0L - 080364-DB3J314F0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DB3J314F0L
080364-DB3J314F0L
Diodes, Rectifiers - Arrays - DB3J314F0L 080364-DB3J314F0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 080364-DB3J314F0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini3-F2-B Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 080364-DB3J314F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini3-F2-B
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 286-DB3J314F0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-DB3J314F0L
Diode and Rectifier 286-DB3J314F0L
Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J314F0L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DB3J314F0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DB3J314F0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB3J314F0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB3J314F0L
Discrete Semiconductor Products - Diodes - Rectifiers DB3J314F0L
DIODE ARR SCHOTT 30V 30MA SMINI3

DIODE ARR SCHOTT 30V 30MA SMINI3

Supplier's Site
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B; Diode Configuration Panasonic - 56W3730 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B; Diode Configuration Panasonic
56W3730
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B; Diode Configuration Panasonic 56W3730
DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SMINI3-F2-B; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SMINI3-F2-B; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic - 53W7886 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic
53W7886
Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic 53W7886
DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SMINI3-F2-B, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Diode Case Style:SC-85RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 20mA, 30V, SMINI3-F2-B, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:20mA; Forward Voltage Max:1V; Forward Surge Current:-; Diode Case Style:SC-85RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Diodes Diodes
Product Number 080364-DB3J314F0L 286-DB3J314F0L DB3J314F0L 56W3730 53W7886
Product Name Diodes, Rectifiers - Arrays - DB3J314F0L Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B; Diode Configuration Panasonic Diode, Ultrafast Recovery, 20Ma, 30V, Smini3-F2-B, Full Reel; Diode Configuration Panasonic
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 1 volts 1 volts 1 volts 1 volts
VR 30 volts
IR 3.00E-4 mA
Unlock Full Specs
to access all available technical data