Panasonic Schottky 1.5A 30V 108A Diode and Rectifier DB2132000L

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2132000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2132000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2132000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2132000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1.5A 30V 108A Diode and Rectifier - 280-DB2132000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 30V 108A Diode and Rectifier
280-DB2132000L
Schottky 1.5A 30V 108A Diode and Rectifier 280-DB2132000L
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2132000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2132000L can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI2-F4-B-B, SC-108A, 2 PIN Product overview: DB2132000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 30V, 108A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 30V, 108A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DB2132000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DB2132000L - 1032656-DB2132000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DB2132000L
1032656-DB2132000L
Diodes, Rectifiers - Single - DB2132000L 1032656-DB2132000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032656-DB2132000L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A Reverse Recovery Time (trr): 16ns Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 48pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMINI2-F4-B-B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032656-DB2132000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1.5A
Reverse Recovery Time (trr): 16ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 48pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMINI2-F4-B-B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DB2132000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DB2132000L
Discrete Semiconductor Products - Diodes - Rectifiers DB2132000L
DIODE SCHOT 30V 1.5A SMINI2

DIODE SCHOT 30V 1.5A SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DB2132000L 1032656-DB2132000L DB2132000L
Product Name Schottky 1.5A 30V 108A Diode and Rectifier Diodes, Rectifiers - Single - DB2132000L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMINI2-F4-B-B
RoHS Compliant RoHS
IO 1.5 amps
Tj -40 C (-40 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data