Panasonic Photoelectric CY-22-J

Description
DIFFUSE, NPN IR 120MM WIRE SEL 2MS 10-30 VDC QD. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE, NPN IR 120MM WIRE SEL 2MS 10-30 VDC QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24166038 - Radwell International
Willingboro, NJ, United States
Photoelectric
24166038
Photoelectric 24166038
DIFFUSE, NPN IR 120MM WIRE SEL 2MS 10-30 VDC QD. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE, NPN IR 120MM WIRE SEL 2MS 10-30 VDC QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24166038
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers