Panasonic Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Panasonic CY-192B-Y

Description
SENSOR, 4M, RETRO-REFLECTIVE, NPN, CABLE; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SENSOR, 4M, RETRO-REFLECTIVE, NPN, CABLE; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Panasonic - 88T3046 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Panasonic
88T3046
Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Panasonic 88T3046
SENSOR, 4M, RETRO-REFLECTIVE, NPN, CABLE; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

SENSOR, 4M, RETRO-REFLECTIVE, NPN, CABLE; Sensing Range Max:4m; Sensing Method:Retroreflective; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88T3046
Product Name Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Panasonic
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details