- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CY-122VB

Description
Reflective, Diffuse Optical Sensor 23.6" (60cm) 2.0' NPN - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1453-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1453-ND
Photoelectric, Industrial 1110-1453-ND
Reflective, Diffuse Optical Sensor 23.6" (60cm) 2.0' NPN - Open Collector

Reflective, Diffuse Optical Sensor 23.6" (60cm) 2.0' NPN - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1453-ND
Product Name Photoelectric, Industrial
Operation Distance 23.6 inch (599 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre-optic amplifier - OU5002 - ifm electronic gmbh
Specs
Operation Distance 4.72 inch (120 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
View Details
Proximity sensor - SIEN-M12B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details