Reflective, Diffuse Optical Sensor 23.6" (60cm) 2.0' NPN - Open Collector
The CY series of photoelectric sensors has an M18 thread size for convenient mounting. Its IP67 construction allow for installation in tough environments and can be washed down with water. In addition, it has strong resistance against vibration. The connector also has IP67 protection.
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 600 mm
Output Type = NPN
Electrical Connection = 2m Cable
Maximum DC Voltage = 24V
Optical Technology = Photoelectric Array
Light Source = Infrared LED
IP Rating = IP67
Maximum Current = 35 mA
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1110-1445-ND | 8128291 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 23.6 inch (599 mm) | 23.62 inch (600 mm) |
Operating Temperature | -13 to 131 F (-25 to 55 C) | |
Optical Technology Type | Diffuse | Diffuse |