Panasonic Sensor, 100Mm, Diffuse, Dc, Pnp, Cable; Sensing Range Max Panasonic CY-121A-P

Description
SENSOR, 100MM, DIFFUSE, DC, PNP, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SENSOR, 100MM, DIFFUSE, DC, PNP, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 100Mm, Diffuse, Dc, Pnp, Cable; Sensing Range Max Panasonic - 88T2993 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 100Mm, Diffuse, Dc, Pnp, Cable; Sensing Range Max Panasonic
88T2993
Sensor, 100Mm, Diffuse, Dc, Pnp, Cable; Sensing Range Max Panasonic 88T2993
SENSOR, 100MM, DIFFUSE, DC, PNP, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

SENSOR, 100MM, DIFFUSE, DC, PNP, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88T2993
Product Name Sensor, 100Mm, Diffuse, Dc, Pnp, Cable; Sensing Range Max Panasonic
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details