- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CY-111VB-Z

Description
Through-Beam Optical Sensor 590.551" (15m) NPN - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1424-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1424-ND
Photoelectric, Industrial 1110-1424-ND
Through-Beam Optical Sensor 590.551" (15m) NPN - Open Collector

Through-Beam Optical Sensor 590.551" (15m) NPN - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1424-ND
Product Name Photoelectric, Industrial
Operation Distance 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-P2MNB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.3 inch (185 mm)
View Details
electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
 - 519444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 2.91 inch (74 mm)
Width 6.81 inch (173 mm)
View Details
Ultrasonic Sensors - LL10-1AC04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 48 inch (1219 mm)
View Details