- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CY-111VB-P

Description
Through-Beam Optical Sensor 590.551" (15m) PNP - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1422-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1422-ND
Photoelectric, Industrial 1110-1422-ND
Through-Beam Optical Sensor 590.551" (15m) PNP - Open Collector

Through-Beam Optical Sensor 590.551" (15m) PNP - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1422-ND
Product Name Photoelectric, Industrial
Operation Distance 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Series 9000 GP Sensor - 42GRL-9040-5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 9.55 inch (243 mm)
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series - IMS.PE.E3FA - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
 - 1348361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 709 inch (0.0 to 18000 mm)
Optical Technology Type Through Beam
View Details
ANSI Street Lighting Photocells - 584026-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details