Panasonic Sensor, Diffuse, 70-300Mm, Pnp, 2M Cable; Sensing Range Max Panasonic CX423P

Description
SENSOR, DIFFUSE, 70-300MM, PNP, 2M CABLE; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
Description
SENSOR, DIFFUSE, 70-300MM, PNP, 2M CABLE; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 70-300Mm, Pnp, 2M Cable; Sensing Range Max Panasonic - 08X8555 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 70-300Mm, Pnp, 2M Cable; Sensing Range Max Panasonic
08X8555
Sensor, Diffuse, 70-300Mm, Pnp, 2M Cable; Sensing Range Max Panasonic 08X8555
SENSOR, DIFFUSE, 70-300MM, PNP, 2M CABLE; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, DIFFUSE, 70-300MM, PNP, 2M CABLE; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X8555
Product Name Sensor, Diffuse, 70-300Mm, Pnp, 2M Cable; Sensing Range Max Panasonic
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3070 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details