Panasonic Sensor, Diffuse, 800Mm, Pnp, 2M Cable; Sensing Range Max Panasonic CX422P

Description
SENSOR, DIFFUSE, 800MM, PNP, 2M CABLE; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes
Description
SENSOR, DIFFUSE, 800MM, PNP, 2M CABLE; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 800Mm, Pnp, 2M Cable; Sensing Range Max Panasonic - 08X8553 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 800Mm, Pnp, 2M Cable; Sensing Range Max Panasonic
08X8553
Sensor, Diffuse, 800Mm, Pnp, 2M Cable; Sensing Range Max Panasonic 08X8553
SENSOR, DIFFUSE, 800MM, PNP, 2M CABLE; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

SENSOR, DIFFUSE, 800MM, PNP, 2M CABLE; Sensing Range Max:800mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:CX-400 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X8553
Product Name Sensor, Diffuse, 800Mm, Pnp, 2M Cable; Sensing Range Max Panasonic
Operation Distance 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3472 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details