The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments.
Retroreflective type with polarizing filters. Long sensing range of 5m. Strong against extraneous light and noise. Two sensors can be mounted close together
Sensor Style = Block
Detection Type = Retro-Reflective
Detection Range = 50 - 500 mm
Output Type = PNP
Electrical Connection = M8 Connector
Maximum DC Voltage = 24V
Optical Technology = LED
Light Source = Red LED
IP Rating = IP67
Response Time = 1 ms
Retroreflective Optical Sensor 19.685" (500mm) PNP - Open Collector
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 9012825 | 1110-2560-ND |
Product Name | Photoelectric, Industrial | |
Body Shape | Rectangular | |
Operation Distance | 1.97 to 19.69 inch (50 to 500 mm) | 19.68 inch (500 mm) |
Optical Technology Type | Retroreflective | Retroreflective |