Reflective, Diffuse Optical Sensor 3.937" (100mm) PNP - Open Collector
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments. The diffuse reflective sensors are available in 100, 300, and 800mm detecting distance models, along with a narrow view type that has a 2mm diameter beam spot.
Red LED spot beam . Even the minutest object can be accurately detected. Reduction of volume adjustment labour
Sensor Style = Block
Detection Type = Diffuse
Detection Range = Maximum of 100 mm
Output Type = PNP
Electrical Connection = M8 Connector
Maximum DC Voltage = 24V
Optical Technology = LED
Light Source = Infrared LED
IP Rating = IP67
Response Time = 1 ms
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1110-2556-ND | 9012816 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |
Operating Temperature | -13 to 131 F (-25 to 55 C) | |
Optical Technology Type | Diffuse | Diffuse |