- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CX-421-J

Description
Reflective, Diffuse Optical Sensor 11.811" (300mm) NPN - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-2545-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-2545-ND
Photoelectric, Industrial 1110-2545-ND
Reflective, Diffuse Optical Sensor 11.811" (300mm) NPN - Open Collector

Reflective, Diffuse Optical Sensor 11.811" (300mm) NPN - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-2545-ND
Product Name Photoelectric, Industrial
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam laser sensor receiver - OJ5020 - ifm electronic gmbh
Specs
Operation Distance 39.37 inch (1000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Optical Technology Type Through Beam
View Details
Proximity sensor - SIES-Q5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details