Panasonic Photoelectric CX-421-C5

Description
DIFFUSE-SHORTINFRARE D LED 300MM CABLE LENGTH: 5M 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE-SHORTINFRARE D LED 300MM CABLE LENGTH: 5M 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24376959 - Radwell International
Willingboro, NJ, United States
Photoelectric
24376959
Photoelectric 24376959
DIFFUSE-SHORTINFRARE D LED 300MM CABLE LENGTH: 5M 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE-SHORTINFRARED LED 300MM CABLE LENGTH: 5M 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24376959
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1212ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1N-M8 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 8 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers