Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
PHOTOELECTRIC SENSORS
PANASONIC
CX-413-Z -- PHOTOELECTRIC, INDUSTRIAL
Panasonic
Photoelectric, Industrial
CX-413-Z
DigiKey
Done
Description
Through-Beam Optical Sensor 30m NPN - Open Collector
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
CX-413-Z-ND
Photoelectric, Industrial
CX-413-Z-ND
Through-Beam Optical Sensor 30m NPN - Open Collector
Through-Beam Optical Sensor 30m NPN - Open Collector
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Photoelectric Sensors
Product Number
CX-413-Z-ND
Product Name
Photoelectric, Industrial
Operation Distance
1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
18 mm Cylindrical 18 mm Metal Sensor
42CM-P8MNB-A2
Specs
Body Shape
Cylindrical
Width
5.63 inch (143 mm)
View Details
Intellisense Microelectronics Ltd.
Photoelectric Sensor with Sensitivity Adjustment-E3FA Series
IMS.PE.E3FA
Specs
Body Shape
Cylindrical
Operation Distance
78.74 inch (2000 mm)
Optical Technology Type
Retroreflective; Diffuse
View Details
RS Components, Ltd.
7295185
Specs
Body Shape
Rectangular
Operation Distance
0.1969 to 9.84 inch (5 to 250 mm)
Electrical Connection
4-Pin M8 Connector
View Details
TE Connectivity
Photodiode Sensors
3001349-F
Specs
Operating Temperature
-40 to 212 F (-40 to 100 C)
Diameter
0.0190 inch (0.4826 mm)
View Details