Thick Film Resistor Kit 10 ~ 1M Ohm ±5% 1/10W Surface Mount 12200 Pieces (61 Values - 200 Each)
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CR5-KIT-ND |
| Product Name | Resistor Kits |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10 to 1.00E6 ohms |