Panasonic Batteries Non-Rechargeable (Primary) CR2477

Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P120-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P120-ND
Batteries Non-Rechargeable (Primary) P120-ND
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
SMD 3V Battery Non-Rechargeable - 90-CR2477 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3V Battery Non-Rechargeable
90-CR2477
SMD 3V Battery Non-Rechargeable 90-CR2477
3V 1Ah Lithium Coin Battery, Primary, Surface Mount Product overview: CR2477 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, SMD, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2477 can be used for catalog matching and distributor lookup.

3V 1Ah Lithium Coin Battery, Primary, Surface Mount Product overview: CR2477 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, SMD, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2477 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery - 24687745 - Radwell International
Willingboro, NJ, United States
Battery
24687745
Battery 24687745
COIN BATTERY, 24.5MM LITHIUM MANGANESE DIOXIDE, 3 V, NON-RECHARGEABLE (PRIMARY). FREE 2 YEAR RADWELL WARRANTY

COIN BATTERY, 24.5MM LITHIUM MANGANESE DIOXIDE, 3 V, NON-RECHARGEABLE (PRIMARY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 15C6561 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
15C6561
Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries 15C6561
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Flat Top; External Diameter:24.5mm; External Height:7.7mm; External Width:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:1Ah; Battery Terminals:Flat Top; External Diameter:24.5mm; External Height:7.7mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries Batteries
Product Number P120-ND 90-CR2477 24687745 15C6561
Product Name Batteries Non-Rechargeable (Primary) SMD 3V Battery Non-Rechargeable Battery Battery, Lithium, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 1 ampere-hr 1 ampere-hr 1 ampere-hr
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 5132871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2032
View Details