Panasonic 3V Battery Non-Rechargeable CR2330

Description
3V Lithium Manganese Dioxide Battery, 265mAh Product overview: CR2330 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Lithium Manganese Dioxide Battery, 265mAh Product overview: CR2330 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery Non-Rechargeable - 90-CR2330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Non-Rechargeable
90-CR2330
3V Battery Non-Rechargeable 90-CR2330
3V Lithium Manganese Dioxide Battery, 265mAh Product overview: CR2330 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2330 can be used for catalog matching and distributor lookup.

3V Lithium Manganese Dioxide Battery, 265mAh Product overview: CR2330 from Panasonic is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-CR2330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 1314311-CR2330 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1314311-CR2330
Battery Products - Batteries Non-Rechargeable (Primary) 1314311-CR2330
Win Source Part Number: 1314311-CR2330 Category: Battery Products>Batteries Non-Rechargeable (Primary) Series: CR2330 Termination Style: Requires Holder Package: Bulk Standard Package: 200 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 3.8 g Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 23.0mm Capacity: 265mAh Discharge Rate: 200µA Dimension: 0.91" Dia x 0.12" H (23.0mm x 3.0mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8506.50.0000 Mfr: Panasonic - BSG Other Names: CR-2330/BN,P111,CR23 30/BE,Q3336038 RoHS Status: Not applicable

Win Source Part Number: 1314311-CR2330
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: CR2330
Termination Style: Requires Holder
Package: Bulk
Standard Package: 200
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 3.8 g
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 23.0mm
Capacity: 265mAh
Discharge Rate: 200µA
Dimension: 0.91" Dia x 0.12" H (23.0mm x 3.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Other Names: CR-2330/BN,P111,CR2330/BE,Q3336038
RoHS Status: Not applicable

Buy Now Datasheet
Batteries Non-Rechargeable (Primary) - P111-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P111-ND
Batteries Non-Rechargeable (Primary) P111-ND
Coin, 23.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 23.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR2330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2330
Battery Products - Batteries Non-Rechargeable (Primary) CR2330
BATTERY LITHIUM 3V COIN 23MM

BATTERY LITHIUM 3V COIN 23MM

Supplier's Site
Battery - 11950919 - Radwell International
Willingboro, NJ, United States
Battery
11950919
Battery 11950919
COIN CELL BATTERY, 3V, LITHIUM, 23X3 MM. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, 3V, LITHIUM, 23X3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number 90-CR2330 1314311-CR2330 P111-ND CR2330 11950919
Product Name 3V Battery Non-Rechargeable Battery Products - Batteries Non-Rechargeable (Primary) Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery
Capacity 0.2650 ampere-hr 0.2650 ampere-hr 0.2650 ampere-hr
Voltage 3 volts 3 volts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details